Rochester Electronics Isolators - Gate Drivers - FOD3182SV FOD3182SV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872139-FOD3182SV Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-SMD Package: Bulk Package: 8-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872139-FOD3182SV Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-SMD Package: Bulk Package: 8-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3182SV
872139-FOD3182SV
Isolators - Gate Drivers - FOD3182SV 872139-FOD3182SV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872139-FOD3182SV Operating Temperature Range: -40°C ~ 100°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-SMD Package: Bulk Package: 8-SMD, Gull Wing Mounting: Surface Mount Categories: Isolators Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872139-FOD3182SV
Operating Temperature Range: -40°C ~ 100°C
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-SMD
Package: Bulk
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 872139-FOD3182SV
Product Name Isolators - Gate Drivers - FOD3182SV
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers
Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers