Infineon Technologies AG Isolation - Digital Isolators - 4DIR2400HA

Description
Quad-channel digital isolator 4DIR2400HA in DSO-16 wide-body package The 4DIR2400HA (with 2 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for SMPS applications in automotive where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications Home appliances On-board charging (OBC) for electric vehicles
Request a Quote Datasheet
Description
Quad-channel digital isolator 4DIR2400HA in DSO-16 wide-body package The 4DIR2400HA (with 2 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for SMPS applications in automotive where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications Home appliances On-board charging (OBC) for electric vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation - Digital Isolators - 4DIR2400HA -  - Infineon Technologies AG
Neubiberg, Germany
Isolation - Digital Isolators - 4DIR2400HA
Isolation - Digital Isolators - 4DIR2400HA
Quad-channel digital isolator 4DIR2400HA in DSO-16 wide-body package The 4DIR2400HA (with 2 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for SMPS applications in automotive where reinforced isolation is required. Summary of Features Data rates up to 40 Mbps Supply voltage: 2.7 V – 6.5 V VISO of 5700 VRMS Low current consumption 6.4 mA @ 1 Mbps CMTI: 100 kV/µs (min) Operating temperature: -40 to 125°C Benefits High immunity against system noise Higher system efficiency Reliable high default output state Simplified system certification Easy device replacement Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications Home appliances On-board charging (OBC) for electric vehicles

Quad-channel digital isolator 4DIR2400HA in DSO-16 wide-body package

The 4DIR2400HA (with 2 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power consumption. With a wide supply voltage range, active-high output enable, and default low output state, it is a perfect fit for SMPS applications in automotive where reinforced isolation is required.


Summary of Features

  • Data rates up to 40 Mbps
  • Supply voltage: 2.7 V – 6.5 V
  • VISO of 5700 VRMS
  • Low current consumption 6.4 mA @ 1 Mbps
  • CMTI: 100 kV/µs (min)
  • Operating temperature: -40 to 125°C

Benefits

  • High immunity against system noise
  • Higher system efficiency
  • Reliable high default output state
  • Simplified system certification
  • Easy device replacement
  • Alternative sourcing

Potential Applications

  • Isolated Serial Peripheral Interface (SPI)
  • Hybrid, electric, and powertrain systems (EV/HEV)
    • Battery management system (BMS)
    • On-board charger (OBC)
    • Traction inverter
    • DC/DC converter
    • Inverter and motor control

Applications

  • Home appliances
  • On-board charging (OBC) for electric vehicles
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Signal Conditioners
Product Name Isolation - Digital Isolators - 4DIR2400HA
Signal Conditioning SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Isolation - Digital Isolators - 4DIR1400HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Touch Screen Controllers - CYAT81658-64AS48 - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolation - Digital Isolators - 2DIB0411F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details