NVE Corporation Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve ABL005-00E

Description
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet
Description
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve - 72W1055 - Newark, An Avnet Company
Chicago, IL, United States
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve
72W1055
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve 72W1055
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes

PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 72W1055
Product Name Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Series with Return Spring - TE1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 3.94 inch (25 to 100 mm)
Output Voltage; Current
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
String Potentiometers - 04-0760-0013 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details