Allegro MicroSystems Inc. Hall Effect Sensor, Linear, 3-Sot-23; Hall Effect Type Allegro Microsystems A1302ELHLT-T

Description
HALL EFFECT SENSOR, LINEAR, 3-SOT-23; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, LINEAR, 3-SOT-23; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, 3-Sot-23; Hall Effect Type Allegro Microsystems - 31K6638 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, 3-Sot-23; Hall Effect Type Allegro Microsystems
31K6638
Hall Effect Sensor, Linear, 3-Sot-23; Hall Effect Type Allegro Microsystems 31K6638
HALL EFFECT SENSOR, LINEAR, 3-SOT-23; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, 3-SOT-23; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 31K6638
Product Name Hall Effect Sensor, Linear, 3-Sot-23; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31315LLUBTR-XY-S-AR-10DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
3 suppliers
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details