NTi Audio AG Analog Audio Analyzer Minilyzer ML1

Description
The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by automatically setting all ranges and providing complete results on a single screen. Features Level Continuously measures absolute input levels either in volts, dBu or dBV and the signal frequency. Relative measurements are also supported. Connecting MiniSPL further supports basic SPL and LEQ measurements. THD+N ML1 supports the measurement functions Total Harmonic Distortion plus Noise (THD+N) and 2nd to 5th selective harmonic distortion as dB value or in %. Input level and frequency measurement runs in parallel and balance indicator finds defective cables. Frequency Sweep ML1 automatically triggers to a sweep sequence with any step width and records the frequency response. The Minirator MR2 or MR-PRO may be used as signal source. After capture all sweep data is available. Polarity Finding wrongly connected speakers is as simple as moving ML1 into the sound field of the speaker under test and its polarity will be displayed. The same measurement through the XLR input is ideal for cable tests. Time Sweep Intermittent faults are often hard to find. The time sweep records the RMS level, frequency and the THD+N value simultaneously, helping to monitor the audio signal during a long period of time for later analysis. Scope Provides a quick and robust look at the waveform of the balanced audio signal, quickly finding clipping amplifiers etc. The auto-scale and auto-trigger functionality are normally only found in expensive stand-alone scopes. 1/3rd Octave Analyze and improve sound systems using the 1/3rd Octave analyzer. With Pink Noise as a stimulus the frequency response of every sound system is directly visible on the Minilyzer screen. The peak frequency display supports you in finding feedback frequencies. vu/PPM Do you have to supply your mix to a broadcast van? By using the vu&PPM meter with free adjustable reference levels you can provide a perfect leveled signal. The vu meter enables you to adjust your outboard equipment for a perfect compression of your sound material. Induction Loop Measurements AFILS The Minilyzer together with the optional MiniLINK USB interface measures induction loops AFILS in accordance with the IEC60118 standard. A complete measurement menu following the standard can be enabled including calibration to customer field sensors.
Datasheet
Description
The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by automatically setting all ranges and providing complete results on a single screen. Features Level Continuously measures absolute input levels either in volts, dBu or dBV and the signal frequency. Relative measurements are also supported. Connecting MiniSPL further supports basic SPL and LEQ measurements. THD+N ML1 supports the measurement functions Total Harmonic Distortion plus Noise (THD+N) and 2nd to 5th selective harmonic distortion as dB value or in %. Input level and frequency measurement runs in parallel and balance indicator finds defective cables. Frequency Sweep ML1 automatically triggers to a sweep sequence with any step width and records the frequency response. The Minirator MR2 or MR-PRO may be used as signal source. After capture all sweep data is available. Polarity Finding wrongly connected speakers is as simple as moving ML1 into the sound field of the speaker under test and its polarity will be displayed. The same measurement through the XLR input is ideal for cable tests. Time Sweep Intermittent faults are often hard to find. The time sweep records the RMS level, frequency and the THD+N value simultaneously, helping to monitor the audio signal during a long period of time for later analysis. Scope Provides a quick and robust look at the waveform of the balanced audio signal, quickly finding clipping amplifiers etc. The auto-scale and auto-trigger functionality are normally only found in expensive stand-alone scopes. 1/3rd Octave Analyze and improve sound systems using the 1/3rd Octave analyzer. With Pink Noise as a stimulus the frequency response of every sound system is directly visible on the Minilyzer screen. The peak frequency display supports you in finding feedback frequencies. vu/PPM Do you have to supply your mix to a broadcast van? By using the vu&PPM meter with free adjustable reference levels you can provide a perfect leveled signal. The vu meter enables you to adjust your outboard equipment for a perfect compression of your sound material. Induction Loop Measurements AFILS The Minilyzer together with the optional MiniLINK USB interface measures induction loops AFILS in accordance with the IEC60118 standard. A complete measurement menu following the standard can be enabled including calibration to customer field sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Audio Analyzer - Minilyzer ML1 - NTi Audio AG
Schaan, Liechtenstein
Analog Audio Analyzer
Minilyzer ML1
Analog Audio Analyzer Minilyzer ML1
The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by automatically setting all ranges and providing complete results on a single screen. Features Level Continuously measures absolute input levels either in volts, dBu or dBV and the signal frequency. Relative measurements are also supported. Connecting MiniSPL further supports basic SPL and LEQ measurements. THD+N ML1 supports the measurement functions Total Harmonic Distortion plus Noise (THD+N) and 2nd to 5th selective harmonic distortion as dB value or in %. Input level and frequency measurement runs in parallel and balance indicator finds defective cables. Frequency Sweep ML1 automatically triggers to a sweep sequence with any step width and records the frequency response. The Minirator MR2 or MR-PRO may be used as signal source. After capture all sweep data is available. Polarity Finding wrongly connected speakers is as simple as moving ML1 into the sound field of the speaker under test and its polarity will be displayed. The same measurement through the XLR input is ideal for cable tests. Time Sweep Intermittent faults are often hard to find. The time sweep records the RMS level, frequency and the THD+N value simultaneously, helping to monitor the audio signal during a long period of time for later analysis. Scope Provides a quick and robust look at the waveform of the balanced audio signal, quickly finding clipping amplifiers etc. The auto-scale and auto-trigger functionality are normally only found in expensive stand-alone scopes. 1/3rd Octave Analyze and improve sound systems using the 1/3rd Octave analyzer. With Pink Noise as a stimulus the frequency response of every sound system is directly visible on the Minilyzer screen. The peak frequency display supports you in finding feedback frequencies. vu/PPM Do you have to supply your mix to a broadcast van? By using the vu&PPM meter with free adjustable reference levels you can provide a perfect leveled signal. The vu meter enables you to adjust your outboard equipment for a perfect compression of your sound material. Induction Loop Measurements AFILS The Minilyzer together with the optional MiniLINK USB interface measures induction loops AFILS in accordance with the IEC60118 standard. A complete measurement menu following the standard can be enabled including calibration to customer field sensors.

The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels by automatically setting all ranges and providing complete results on a single screen.

Features

Level

Continuously measures absolute input levels either in volts, dBu or dBV and the signal frequency. Relative measurements are also supported. Connecting MiniSPL further supports basic SPL and LEQ measurements.


THD+N

ML1 supports the measurement functions Total Harmonic Distortion plus Noise (THD+N) and 2nd to 5th selective harmonic distortion as dB value or in %. Input level and frequency measurement runs in parallel and balance indicator finds defective cables.


Frequency Sweep

ML1 automatically triggers to a sweep sequence with any step width and records the frequency response. The Minirator MR2 or MR-PRO may be used as signal source. After capture all sweep data is available.


Polarity

Finding wrongly connected speakers is as simple as moving ML1 into the sound field of the speaker under test and its polarity will be displayed. The same measurement through the XLR input is ideal for cable tests.


Time Sweep

Intermittent faults are often hard to find. The time sweep records the RMS level, frequency and the THD+N value simultaneously, helping to monitor the audio signal during a long period of time for later analysis.


Scope

Provides a quick and robust look at the waveform of the balanced audio signal, quickly finding clipping amplifiers etc. The auto-scale and auto-trigger functionality are normally only found in expensive stand-alone scopes.


1/3rd Octave

Analyze and improve sound systems using the 1/3rd Octave analyzer. With Pink Noise as a stimulus the frequency response of every sound system is directly visible on the Minilyzer screen. The peak frequency display supports you in finding feedback frequencies.


vu/PPM

Do you have to supply your mix to a broadcast van? By using the vu&PPM meter with free adjustable reference levels you can provide a perfect leveled signal. The vu meter enables you to adjust your outboard equipment for a perfect compression of your sound material.


Induction Loop Measurements AFILS

The Minilyzer together with the optional MiniLINK USB interface measures induction loops AFILS in accordance with the IEC60118 standard. A complete measurement menu following the standard can be enabled including calibration to customer field sensors.

Supplier's Site Datasheet

Technical Specifications

  NTi Audio AG
Product Category Sound Level Meters and Noise Dosimeters
Product Number Minilyzer ML1
Product Name Analog Audio Analyzer
Meter Style Sound Level Meter
Frequency Response 10 to 20000 Hz
Level Range 20 to 140 dB re 20µPa
Measurement Modes A-Weighted SPL; C-Weighted SPL
Time Response Fast; Slow; Impulse
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meters - 2307476 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Panel Computer Interface
View Details
Outdoor Noise Dose Meter - 5860460 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details