NTE Electronics, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators NTE3049

Description
OPTOISOLATOR/TRIAC
Description
OPTOISOLATOR/TRIAC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - NTE3049 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
NTE3049
Isolators - Optoisolators - Triac, SCR Output Optoisolators NTE3049
OPTOISOLATOR/TRIAC

OPTOISOLATOR/TRIAC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number NTE3049
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-1000-2000-K2-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1000 to 2000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 26.5 to 40GHz - UIYBDC1318D - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 12.7mm
Frequency Range: 26500 to 40000 MHz
View Details