The MPSA28 is a silicon NPN Darlington transistor designed for general purpose amplification and switching applications in a TO-92 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 800 mA, and a total device dissipation of 625 mW at 25°C, derating at 5 mW/°C above that temperature. The junction temperature range is -55°C to +150°C, with a thermal resistance from junction to ambient of 200°C/W. The transistor exhibits a minimum DC current gain of 10,000 at collector currents of 10 mA and 100 mA, a collector-emitter saturation voltage of up to 1.5 V at 100 mA collector current, and a base-emitter on voltage of up to 2.0 V. The current gain-bandwidth product is 125 MHz, and the output capacitance is 8 pF. The device complies with standard bipolar transistor operating limits and is suited for low-power signal and switching circuits.
TRANS NPN DARL 80V 0.5A TO92 Product overview: MPSA28 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA28 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MPSA28 |
| Product Name | 80V 0.5A Bipolar Transistor |
| Package Type | Bag |