Nexperia B.V. 45 V, 500 mA PNP general-purpose transistors BC807-16LZ

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device is AEC-Q101 qualified and supports three current gain selections (hFE: 100-250, 160-400, or 250-600). Maximum total power dissipation is 200 mW for the SOT323 package and 250 mW for the SOT23 package. Junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -500 mA, and a peak collector current of -1 A. The device is AEC-Q101 qualified and supports three current gain selections (hFE: 100-250, 160-400, or 250-600). Maximum total power dissipation is 200 mW for the SOT323 package and 250 mW for the SOT23 package. Junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA PNP general-purpose transistors
BC807-16LZ
45 V, 500 mA PNP general-purpose transistors BC807-16LZ
PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. . Table 1.Product overview Type number - Package Nexperia - JEITA - JEDEC BC807-16L SOT23 - TO-236AB BC807-25L BC807-40L BC807-16LW SOT323 SC70 - BC807-25LW BC807-40LW Features and benefits High current Three current gain selections AEC-Q101 qualified Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB) or SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

.

Table 1.Product overview

Type number

-

Package

Nexperia

-

JEITA

-

JEDEC

BC807-16L

SOT23

-

TO-236AB

BC807-25L

BC807-40L

BC807-16LW

SOT323

SC70

-

BC807-25LW

BC807-40LW

Features and benefits

  • High current
  • Three current gain selections
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC807-16LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16LZCT-ND
Single Bipolar Transistors 1727-BC807-16LZCT-ND
TRANS PNP 45V 0.5A TO-236AB

TRANS PNP 45V 0.5A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC807-16LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC807-16LZTR-ND
Single Bipolar Transistors 1727-BC807-16LZTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 45V 500mA 80MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
45V 0.5A Bipolar Transistor
276-BC807-16LZ
45V 0.5A Bipolar Transistor 276-BC807-16LZ
TRANS PNP 45V 0.5A TO236AB Product overview: BC807-16LZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LZ can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.5A TO236AB Product overview: BC807-16LZ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16LZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-16LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-16LZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-16LZ
TRANS PNP 45V 0.5A TO236AB

TRANS PNP 45V 0.5A TO236AB

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6333 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6333
Transistor, Bipolar Rohs Compliant Nexperia 28AK6333
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-16LZ 1727-BC807-16LZCT-ND 276-BC807-16LZ BC807-16LZ 28AK6333
Product Name 45 V, 500 mA PNP general-purpose transistors Single Bipolar Transistors 45V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) AEC-Q101 TO-3
IC(max) -500 milliamps 500 milliamps 500 milliamps
VCEO -45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
hfe 250
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
NPN general purpose transistor - BC850CW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
10 suppliers