Infineon Technologies AG Single Bipolar Transistors BCP54H6327XTSA1

Description
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 2W Surface Mount PG-SOT223-4-10
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 2W Surface Mount PG-SOT223-4-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP54H6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP54H6327XTSA1-ND
Single Bipolar Transistors BCP54H6327XTSA1-ND
Bipolar (BJT) Transistor NPN 45V 1A 100MHz 2W Surface Mount PG-SOT223-4-10

Bipolar (BJT) Transistor NPN 45V 1A 100MHz 2W Surface Mount PG-SOT223-4-10

Buy Now Datasheet
Singapore, Singapore
45V 1A Bipolar Transistor
276-BCP54H6327XTSA1
45V 1A Bipolar Transistor 276-BCP54H6327XTSA1
TRANS NPN 45V 1A SOT223-4 Product overview: BCP54H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54H6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 1A SOT223-4 Product overview: BCP54H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP54H6327XTSA1 - 1022661-BCP54H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP54H6327XTSA1
1022661-BCP54H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BCP54H6327XTSA1 1022661-BCP54H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022661-BCP54H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT223-4 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Lighting, LED Lighting

Manufacturer: Infineon Technologies
Win Source Part Number: 1022661-BCP54H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Lighting, LED Lighting

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP54H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP54H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP54H6327XTSA1
TRANS NPN 45V 1A SOT223-4

TRANS NPN 45V 1A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP54H6327XTSA1
Bipolar Transistors - BJT BCP54H6327XTSA1
Bipolar Transistors - BJT AF TRANSISTORS

Bipolar Transistors - BJT AF TRANSISTORS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP54H6327XTSA1-ND 276-BCP54H6327XTSA1 1022661-BCP54H6327XTSA1 BCP54H6327XTSA1 BCP54H6327XTSA1
Product Name Single Bipolar Transistors 45V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP54H6327XTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN
Package Type TO-261-4, TO-261AA Tape & Reel (TR) SOT3; PG-SOT223-4
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data