NTE Electronics, Inc. Ceramic Capacitor 120Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics 90112

Description
CERAMIC CAPACITOR 120PF 1 kV 10%, Y5F; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 120PF 1 kV 10%, Y5F; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 120Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics - 33C9070 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics
33C9070
Ceramic Capacitor 120Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics 33C9070
CERAMIC CAPACITOR 120PF 1 kV 10%, Y5F; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 1 kV 10%, Y5F; Capacitance:120pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9070
Product Name Ceramic Capacitor 120Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details