NTE Electronics, Inc. Switch, Rocker, Spst, 16A, 250V, Black; Impedance Nte Electronics 54-060

Description
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Resonant Frequency:-; Product Range:-; Actuator / Cap Colour:Black; Actuator Length:4.75mm; Contact Configuration:SPST RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Resonant Frequency:-; Product Range:-; Actuator / Cap Colour:Black; Actuator Length:4.75mm; Contact Configuration:SPST RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 16A, 250V, Black; Impedance Nte Electronics - 32M5242 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Impedance Nte Electronics
32M5242
Switch, Rocker, Spst, 16A, 250V, Black; Impedance Nte Electronics 32M5242
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Resonant Frequency:-; Product Range:-; Actuator / Cap Colour:Black; Actuator Length:4.75mm; Contact Configuration:SPST RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Impedance:-; Frequency Response Min:-; Frequency Response Max:-; Resonant Frequency:-; Product Range:-; Actuator / Cap Colour:Black; Actuator Length:4.75mm; Contact Configuration:SPST RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 32M5242
Product Name Switch, Rocker, Spst, 16A, 250V, Black; Impedance Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
Speakers - 2603-CS22-02P100-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details