AGSKIT2 -- 0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
Hubbell Incorporated0 TO 600 V LOW VOLTAGE STANDARD SPLICE KITAGSKIT2
Description
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468-A, UL 468-B, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
8 TO 2 AWG (ALUMINUM), 8 TO 4 AWG SOLID (COPPER), 8 TO 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
HEAT SHRINK SLEEVE INSULATOR TYPE
BURNDY[R] BRAND
ROHS COMPATIBLE
MATERIAL TIN PLATED HIGH STRENGTH ALUMINUM
CONDUCTOR MATERIAL ALUMINUM/COPPER
SIZE 1.38 INCH L
SCREW TYPE SLOT
AGSKIT MODEL
Hubbell Incorporated
Done
Datasheet
Description
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468-A, UL 468-B, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
8 TO 2 AWG (ALUMINUM), 8 TO 4 AWG SOLID (COPPER), 8 TO 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
HEAT SHRINK SLEEVE INSULATOR TYPE
BURNDY[R] BRAND
ROHS COMPATIBLE
MATERIAL TIN PLATED HIGH STRENGTH ALUMINUM
CONDUCTOR MATERIAL ALUMINUM/COPPER
SIZE 1.38 INCH L
SCREW TYPE SLOT
AGSKIT MODEL
0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
AGSKIT2
0 TO 600 V LOW VOLTAGE STANDARD SPLICE KIT
AGSKIT2
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468-A, UL 468-B, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
8 TO 2 AWG (ALUMINUM), 8 TO 4 AWG SOLID (COPPER), 8 TO 2 AWG STRANDED (COPPER) CONDUCTOR SIZE
HEAT SHRINK SLEEVE INSULATOR TYPE
BURNDY[R] BRAND
ROHS COMPATIBLE
MATERIAL TIN PLATED HIGH STRENGTH ALUMINUM
CONDUCTOR MATERIAL ALUMINUM/COPPER
SIZE 1.38 INCH L
SCREW TYPE SLOT
AGSKIT MODEL
STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 468-A, UL 468-B, CSA APPROVAL
SPLICE, REDUCER CONNECTOR TYPE
600 V VOLTAGE RATING
8 TO 2 AWG (ALUMINUM), 8 TO 4 AWG SOLID (COPPER), 8 TO 2 AWG STRANDED (COPPER) CONDUCTOR SIZE