RS Components, Ltd. 534301

Description
A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Nylon Gender = Male Overall Length = 21mm Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 16AWG Shrouded = Unshrouded Bullet Diameter = 4.3mm
Request a Quote
Description
A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Nylon Gender = Male Overall Length = 21mm Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 16AWG Shrouded = Unshrouded Bullet Diameter = 4.3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 534301 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = Nylon Gender = Male Overall Length = 21mm Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1.5mm² Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 16AWG Shrouded = Unshrouded Bullet Diameter = 4.3mm

A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for use with different wire sizes. All models are highly reliable and excellent quality.
Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm²
Insulation = Insulated
Insulation Material = Nylon
Gender = Male
Overall Length = 21mm
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1.5mm²
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 16AWG
Shrouded = Unshrouded
Bullet Diameter = 4.3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 534301
Unlock Full Specs
to access all available technical data

Similar Products

 - 534317 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8092350 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6139873 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6241162 - RS Components, Ltd.
RS Components, Ltd.
View Details