Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
RS COMPONENTS, LTD.
1787334 -- BOOTLACE FERRULES
RS Components, Ltd.
Bootlace Ferrules
1787334
Description
NON-INSULATED CORD END TERMINALS 26 A.W.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
NON-INSULATED CORD END TERMINALS 26 A.W.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
1787334
Bootlace Ferrules
1787334
NON-INSULATED CORD END TERMINALS 26 A.W.
NON-INSULATED CORD END TERMINALS 26 A.W.
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire Terminals
Product Number
1787334
Product Name
Bootlace Ferrules
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Ring Terminals
1787263
Specs
Terminal Type
Ring Terminal; Ring Terminals
Features
RoHS; Insulated
North American
10 AWG
View Details
RS Components, Ltd.
Crocodile Clips
1902623
Specs
Terminal Type
4 mm
Material
Brass
Features
Insulated
View Details
RS Components, Ltd.
Blade Terminals
1787246
Specs
Terminal Type
Blade Terminals
Features
RoHS; Insulated
North American
16 AWG
View Details
RS Components, Ltd.
Blade Terminals
1787248
Specs
Terminal Type
Blade Terminals
Features
RoHS; Insulated
North American
14 AWG
View Details