PNC-157G -- CABLE TIE STRAP/CLAMP
NSI Industries LLC
Cable Tie Strap/Clamp
PNC-157G
Description
POLYETHYLENE MATERIAL
GRAY COLOR
0.157 INCH
100 STANDARD PACKAGE
0.157 INCH BUNDLE DIAMETER
HEIGHT 0.26 INCH
PNC MODEL
Description
POLYETHYLENE MATERIAL
GRAY COLOR
0.157 INCH
100 STANDARD PACKAGE
0.157 INCH BUNDLE DIAMETER
HEIGHT 0.26 INCH
PNC MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
PNC-157G
POLYETHYLENE MATERIAL
GRAY COLOR
0.157 INCH
100 STANDARD PACKAGE
0.157 INCH BUNDLE DIAMETER
HEIGHT 0.26 INCH
PNC MODEL
- POLYETHYLENE MATERIAL
- GRAY COLOR
- 0.157 INCH
- 100 STANDARD PACKAGE
- 0.157 INCH BUNDLE DIAMETER
- HEIGHT 0.26 INCH
- PNC MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
PNC-157G |
|
Product Name
|
Cable Tie Strap/Clamp |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Nylon
Diameter
0.250 inch (6.35 mm)
View Details
4 suppliers
Material
PVC
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2 suppliers