TE Connectivity Circular Cable Clamp, Size 13, Thermoplastic; Product Range Amp Te Connectivity 206966-7.

Description
CIRCULAR CABLE CLAMP, SIZE 13, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES
Description
CIRCULAR CABLE CLAMP, SIZE 13, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 13, Thermoplastic; Product Range Amp Te Connectivity - 26AC6467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 13, Thermoplastic; Product Range Amp Te Connectivity
26AC6467
Circular Cable Clamp, Size 13, Thermoplastic; Product Range Amp Te Connectivity 26AC6467
CIRCULAR CABLE CLAMP, SIZE 13, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLAST IC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

CIRCULAR CABLE CLAMP, SIZE 13, THERMOPLASTIC; PRODUCT RANGE:CPC SERIES; FOR USE WITH:CPC SERIES CIRCULAR PLASTIC CONNECTORS; CONNECTOR SHELL SIZE:13; STRAIN RELIEF MATERIAL:THERMOPLASTIC; CABLE DIAMETER MAX:11.51MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 26AC6467
Product Name Circular Cable Clamp, Size 13, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074544 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details