NSI Industries LLC Piggyback Disconnect P16-250-3V-S

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE NUMBER OF TERMINALS 1 APPLICATION WIRE TERMINATION PACKAGING TYPE S PACK P MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE NUMBER OF TERMINALS 1 APPLICATION WIRE TERMINATION PACKAGING TYPE S PACK P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piggyback Disconnect - P16-250-3V-S - NSI Industries LLC
Huntersville, NC, USA
Piggyback Disconnect
P16-250-3V-S
Piggyback Disconnect P16-250-3V-S
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE NUMBER OF TERMINALS 1 APPLICATION WIRE TERMINATION PACKAGING TYPE S PACK P MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 15 PER PACK STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • NUMBER OF TERMINALS 1
  • APPLICATION WIRE TERMINATION
  • PACKAGING TYPE S PACK
  • P MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number P16-250-3V-S
Product Name Piggyback Disconnect
Terminal Type Piggyback Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details