TE Connectivity Connector Contacts 1-1871131-3

Description
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : 2.7 - 6.6 Wire Size (AWG) : 12 - 10 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : 2.7 - 6.6 Wire Size (AWG) : 12 - 10 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1-1871131-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1-1871131-3
Connector Contacts 1-1871131-3
Contact Features Contact Current Rating (Max) (AMP) : 65 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : 2.7 - 6.6 Wire Size (AWG) : 12 - 10 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 65
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Pin
  • Mating Pin Diameter : 6.28 MM  [.25 INCH ]

Dimensions


  • Wire Size (MMSQ) : 2.7 - 6.6
  • Wire Size (AWG) : 12 - 10

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Tray

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1871131-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Spade Terminals - 1-1377173-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details