NSI Industries LLC Cable Tie Strap/Clamp NCH-375-0

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.94 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NCH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.94 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NCH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NCH-375-0 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NCH-375-0
Cable Tie Strap/Clamp NCH-375-0
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.94 INCH 0.472 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NCH MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.94 INCH
  • 0.472 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.375 INCH BUNDLE DIAMETER
  • NCH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NCH-375-0
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

SBS50 CABLE CLAMP KIT - B02647GKIT1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Cable Clips & Clamps - 1720824 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 0.311 inch (7.9 mm)
View Details