Material Steel
Finish Nickel
Weight of Item (g) 61
Length or Depth of Item when closed (mm) 44
Length or Depth of Item when closed (in) 1.75
Height of Item (mm) 28
Height of Item (in) 1.125
Width of Item (mm) 16.2
Width of Item (in) 0.6875
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel
Finish Nickel
Weight of Item (g) 61
Length or Depth of Item when closed (mm) 44
Length or Depth of Item when closed (in) 1.75
Height of Item (mm) 28
Height of Item (in) 1.125
Width of Item (mm) 16.2
Width of Item (in) 0.6875
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
WSD-B is a wire management bracket designed for use with WSD-series cable grommets, providing cable organization and access. It is constructed of steel with a nickel finish and weighs 61 grams. The bracket is compatible with WSD-70, WSD-140, and WSD-280 grommets, enabling adjustment to varying cable sizes and supporting the removable guide plate feature. It does not include fasteners and requires no tools for installation.
Datasheet Summary Powered by GS/AI
WSD-B is a wire management bracket designed for use with WSD-series cable grommets, providing cable organization and access. It is constructed of steel with a nickel finish and weighs 61 grams. The bracket is compatible with WSD-70, WSD-140, and WSD-280 grommets, enabling adjustment to varying cable sizes and supporting the removable guide plate feature. It does not include fasteners and requires no tools for installation.
Material Steel
Finish Nickel
Weight of Item (g) 61
Length or Depth of Item when closed (mm) 44
Length or Depth of Item when closed (in) 1.75
Height of Item (mm) 28
Height of Item (in) 1.125
Width of Item (mm) 16.2
Width of Item (in) 0.6875
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N