NSI Industries LLC Cable Tie Strap/Clamp NC-375-0

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.94 INCH 0.375 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NC MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.94 INCH 0.375 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NC-375-0 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NC-375-0
Cable Tie Strap/Clamp NC-375-0
CABLE CLAMP TYPE NYLON 66 MATERIAL BLACK COLOR 0.94 INCH 0.375 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER NC MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 0.94 INCH
  • 0.375 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.375 INCH BUNDLE DIAMETER
  • NC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NC-375-0
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details
Connector Strain Relief - 796379-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Insulated Cable Clamp - 8131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.812 inch (20.62 mm)
View Details
2 suppliers