RS Components, Ltd. Cable Clips & Clamps 2691905

Description
RS PRO UC1-250 Cable Clamp
Request a Quote
Description
RS PRO UC1-250 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2691905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2691905
Cable Clips & Clamps 2691905
RS PRO UC1-250 Cable Clamp

RS PRO UC1-250 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2691905
Product Name Cable Clips & Clamps
Diameter 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233433 - RS Components, Ltd.
Specs
Type Nail Style Clip; Tv cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details
Cable Clips & Clamps - 288294 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.787 inch (20 mm)
Material Galvanised steel
View Details
Girder Clips - 2037420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 1.102 inch (28 mm)
Material Steel; Steel
View Details
Cable Clips & Clamps - 109467 - RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
Material PVC; Polyvinyl Chloride
View Details