NSI Industries LLC Cable Tie Strap/Clamp NC-250

Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.79 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER NC MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.79 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER NC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - NC-250 - NSI Industries LLC
Huntersville, NC, USA
Cable Tie Strap/Clamp
NC-250
Cable Tie Strap/Clamp NC-250
CABLE CLAMP TYPE NYLON 66 MATERIAL NATURAL COLOR 0.79 INCH 0.394 INCH 0.18 INCH DIA HOLE, SCREW MOUNTING 100 STANDARD PACKAGE 0.25 INCH BUNDLE DIAMETER NC MODEL
  • CABLE CLAMP TYPE
  • NYLON 66 MATERIAL
  • NATURAL COLOR
  • 0.79 INCH
  • 0.394 INCH
  • 0.18 INCH DIA HOLE, SCREW MOUNTING
  • 100 STANDARD PACKAGE
  • 0.25 INCH BUNDLE DIAMETER
  • NC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Clamps
Product Number NC-250
Product Name Cable Tie Strap/Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Mounting Clamp 3 pole - 1465G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Specs
Material Metal
Diameter 0.472 inch (12 mm)
View Details
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers