RS Components, Ltd. Cable Clips & Clamps 2053569

Description
SES Sterling 06840054000 Cable Clamp
Request a Quote
Description
SES Sterling 06840054000 Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2053569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2053569
Cable Clips & Clamps 2053569
SES Sterling 06840054000 Cable Clamp

SES Sterling 06840054000 Cable Clamp

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2053569
Product Name Cable Clips & Clamps
Type Wire Saddle; Saddle clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 475198 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.236 inch (6 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 475142 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Hook clip
Diameter 1.000 inch (25.4 mm)
Material Aluminum; Aluminium
View Details
P-Clips - 2538550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
Cable Clips & Clamps - 1720826 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.669 inch (17 mm)
Material Aluminum; Aluminium
View Details