Explosion Proof Junction Box with terminal strip electrical connections. Suitable for Div 1 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches. Specifications
Electrical Connection: 3/4” NPT female conduit connection.
Area Classification: Suitable for use in Div 1, Class I, Groups C & D; Class II, Group E, F & G hazardous locations in accordance with NFPA 70.
Wiring Guide: Terminal strips will accept 14 to 20 AWG wire when installed in accordance with NFPA 70.
Explosion Proof Junction Box with terminal strip electrical connections. Suitable for Div 1 hazardous areas when used in conjunction with any Enclosure 6 electrical used on Neo-Dyn® Pressure or Temperature Switches.
Specifications
- Electrical Connection: 3/4” NPT female conduit connection.
- Area Classification: Suitable for use in Div 1, Class I, Groups C & D; Class II, Group E, F & G hazardous locations in accordance with NFPA 70.
- Wiring Guide: Terminal strips will accept 14 to 20 AWG wire when installed in accordance with NFPA 70.