PCE Instruments / PCE Americas Inc. Adhesion Tester PCE-TAT 10

Description
Tensile Adhesion Tester PCE-TAT 10 Simple design and easy operation, allows Adhesion Tester PCE-TAT 10 to be used for daily adhesion testing / Using glue with fast curing base allows the user to perform tests in shorter time frame The simple design and an absolutely straightforward operation make it possible for the practitioner to use the adhesion tester as an instrument for daily adhesion tests. Using adhesive with rapid curing, the tests can be performed by the user in the shortest possible time. The pull-off type adhesion tester is designed for measure the adhesion value of paints and other coatings on the base and between layers or cohesive materials. The tensile adhesion tester PCE-TAT 10 is manufactured according to EN13144 and ISO 4624. The testing with the mechanical tensile adhesion tester PCE-TAT 10 is performed in the following way. On the testing cover a dolly is glued and, after the glue is dried, it is pulled-off with the spring-system of the device. The force which is applied for pulling-off the glued dolly is displayed as a numerical value on the scale of the device. This value is the value of adhesion.
Request a Quote Datasheet
Description
Tensile Adhesion Tester PCE-TAT 10 Simple design and easy operation, allows Adhesion Tester PCE-TAT 10 to be used for daily adhesion testing / Using glue with fast curing base allows the user to perform tests in shorter time frame The simple design and an absolutely straightforward operation make it possible for the practitioner to use the adhesion tester as an instrument for daily adhesion tests. Using adhesive with rapid curing, the tests can be performed by the user in the shortest possible time. The pull-off type adhesion tester is designed for measure the adhesion value of paints and other coatings on the base and between layers or cohesive materials. The tensile adhesion tester PCE-TAT 10 is manufactured according to EN13144 and ISO 4624. The testing with the mechanical tensile adhesion tester PCE-TAT 10 is performed in the following way. On the testing cover a dolly is glued and, after the glue is dried, it is pulled-off with the spring-system of the device. The force which is applied for pulling-off the glued dolly is displayed as a numerical value on the scale of the device. This value is the value of adhesion.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesion Tester - PCE-TAT 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Adhesion Tester
PCE-TAT 10
Adhesion Tester PCE-TAT 10
Tensile Adhesion Tester PCE-TAT 10 Simple design and easy operation, allows Adhesion Tester PCE-TAT 10 to be used for daily adhesion testing / Using glue with fast curing base allows the user to perform tests in shorter time frame The simple design and an absolutely straightforward operation make it possible for the practitioner to use the adhesion tester as an instrument for daily adhesion tests. Using adhesive with rapid curing, the tests can be performed by the user in the shortest possible time. The pull-off type adhesion tester is designed for measure the adhesion value of paints and other coatings on the base and between layers or cohesive materials. The tensile adhesion tester PCE-TAT 10 is manufactured according to EN13144 and ISO 4624. The testing with the mechanical tensile adhesion tester PCE-TAT 10 is performed in the following way. On the testing cover a dolly is glued and, after the glue is dried, it is pulled-off with the spring-system of the device. The force which is applied for pulling-off the glued dolly is displayed as a numerical value on the scale of the device. This value is the value of adhesion.

Tensile Adhesion Tester PCE-TAT 10
Simple design and easy operation, allows Adhesion Tester PCE-TAT 10 to be used for daily adhesion testing /
Using glue with fast curing base allows the user to perform tests in shorter time frame

The simple design and an absolutely straightforward operation make it possible for the practitioner to use the adhesion tester as an instrument for daily adhesion tests. Using adhesive with rapid curing, the tests can be performed by the user in the shortest possible time.

The pull-off type adhesion tester is designed for measure the adhesion value of paints and other coatings on the base and between layers or cohesive materials. The tensile adhesion tester PCE-TAT 10 is manufactured according to EN13144 and ISO 4624.
The testing with the mechanical tensile adhesion tester PCE-TAT 10 is performed in the following way. On the testing cover a dolly is glued and, after the glue is dried, it is pulled-off with the spring-system of the device. The force which is applied for pulling-off the glued dolly is displayed as a numerical value on the scale of the device. This value is the value of adhesion.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Uncategorized Products
Product Number PCE-TAT 10
Product Name Adhesion Tester
Unlock Full Specs
to access all available technical data

Similar Products