NSI Industries LLC Meter/Tester Modular Clip ATC-3B

Description
ALLIGATOR CLIP WITH MOLDED VINYL BOOT TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE VINYL INSULATION MATERIAL BLACK INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 WIRE SIZE 22 TO 14 AWG ATC MODEL
Datasheet
Description
ALLIGATOR CLIP WITH MOLDED VINYL BOOT TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE VINYL INSULATION MATERIAL BLACK INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 WIRE SIZE 22 TO 14 AWG ATC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter/Tester Modular Clip - ATC-3B - NSI Industries LLC
Huntersville, NC, USA
Meter/Tester Modular Clip
ATC-3B
Meter/Tester Modular Clip ATC-3B
ALLIGATOR CLIP WITH MOLDED VINYL BOOT TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE VINYL INSULATION MATERIAL BLACK INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 WIRE SIZE 22 TO 14 AWG ATC MODEL
  • ALLIGATOR CLIP WITH MOLDED VINYL BOOT TYPE
  • AUTO, MARINE, TEST CONNECTION USED ON
  • 100 PER CARTON STANDARD PACKAGE
  • VINYL INSULATION MATERIAL
  • BLACK INSULATION COLOR
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • WIRE SIZE 22 TO 14 AWG
  • ATC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire and Cable Clips
Product Number ATC-3B
Product Name Meter/Tester Modular Clip
Type Alligator Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 1730815 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.276 inch (7 mm)
Material Copper
View Details
Half Cable Clamp - 8145 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers