NKK Switches High Security Keylock CKL12BTW01-038

Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Description
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CKL series are 19mm bushing high-security keylocks with a 90° angle of throw, rated for 3A at 250V AC resistive load. They feature copper contacts with silver plating, a zinc alloy housing with chrome plating, and operate from -25°C to +70°C. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The mechanical life is 30,000 cycles, and electrical life is 10,000 cycles. The mounting torque is 1.5 Nm maximum. Flat and tubular keys are available; the flat key is reversible. Terminals are epoxy sealed, and the switch has a break-before-make contact timing.

Datasheet Summary
Powered by GS/AI

The CKL series are 19mm bushing high-security keylocks with a 90° angle of throw, rated for 3A at 250V AC resistive load. They feature copper contacts with silver plating, a zinc alloy housing with chrome plating, and operate from -25°C to +70°C. Contact resistance is 20 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The mechanical life is 30,000 cycles, and electrical life is 10,000 cycles. The mounting torque is 1.5 Nm maximum. Flat and tubular keys are available; the flat key is reversible. Terminals are epoxy sealed, and the switch has a break-before-make contact timing.

Suppliers

Company
Product
Description
Supplier Links
High Security Keylock - CKL12BTW01-038 - NKK Switches
Scottsdale, AZ, United States
High Security Keylock
CKL12BTW01-038
High Security Keylock CKL12BTW01-038
16mm & 19mm High Security Keylocks 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.

16mm & 19mm High Security Keylocks

  • 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options
  • Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature.
  • Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements.
  • Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life.
Supplier's Site Datasheet
Keylock Switches 2300-CKL12BTW01-038
HIGH SECURITY KEYLOCK

HIGH SECURITY KEYLOCK

Supplier's Site Datasheet
Keylock Switches - CKL12BTW01-038-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
CKL12BTW01-038-ND
Keylock Switches CKL12BTW01-038-ND
Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Keylock Switch 2 Position SPDT 3A (AC) 250VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
CKL12BTW01-038
Keylock Switches CKL12BTW01-038
Keylock Switches 19mm On-None-On Tubular, Key #038

Keylock Switches 19mm On-None-On Tubular, Key #038

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKL12BTW01-038 2300-CKL12BTW01-038 CKL12BTW01-038-ND CKL12BTW01-038
Product Name High Security Keylock Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock Keylock
Current Rating 3.0 amps 3.0 amps
AC Voltage Rating 250 volts
Positions per Pole SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
High Security Keylock - CKL13ETW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers
Ultra-Thin DIP Rotary Switch - FD01FR16P-S - NKK Switches
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
DC Voltage Rating 20 volts
View Details
2 suppliers
Keylock Switches - CKL12ATW01-046-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers