TE Connectivity Keylock Switches 3-1437597-6

Description
Body Features Actuator Material : Brass Actuator Travel : 90° Key Changes : 25 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Keylock Switch Positions : 2 Operating Function : Position 2 Off, Position 1 On Panel Cutout Size : 19.3 x 17.7 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Contact Timing : Non-Shorting Keylock Switch Contact Current Rating (AMP) : 5, 15 Terminals/Fixed Contact Type : Screw/Solder Electrical Characteristics Contact Resistance (MOHM) : 50 Dielectric Strength (VAC) : 1000 Keylock Switch Voltage Rating (VAC) : 115 Keylock Switch Voltage Rating (VDC) : 24 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 2 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Life Expectancy (CYCLE) : 20000 Soldering Type : Hand Product Type Features Frame Material : Polished Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Actuator Material : Brass Actuator Travel : 90° Key Changes : 25 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Keylock Switch Positions : 2 Operating Function : Position 2 Off, Position 1 On Panel Cutout Size : 19.3 x 17.7 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Contact Timing : Non-Shorting Keylock Switch Contact Current Rating (AMP) : 5, 15 Terminals/Fixed Contact Type : Screw/Solder Electrical Characteristics Contact Resistance (MOHM) : 50 Dielectric Strength (VAC) : 1000 Keylock Switch Voltage Rating (VAC) : 115 Keylock Switch Voltage Rating (VDC) : 24 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 2 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Life Expectancy (CYCLE) : 20000 Soldering Type : Hand Product Type Features Frame Material : Polished Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 3-1437597-6 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
3-1437597-6
Keylock Switches 3-1437597-6
Body Features Actuator Material : Brass Actuator Travel : 90° Key Changes : 25 Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Keylock Switch Positions : 2 Operating Function : Position 2 Off, Position 1 On Panel Cutout Size : 19.3 x 17.7 MM  [.76 x .64 INCH ] Contact Features Contact Finish : Silver Contact Timing : Non-Shorting Keylock Switch Contact Current Rating (AMP) : 5, 15 Terminals/Fixed Contact Type : Screw/Solder Electrical Characteristics Contact Resistance (MOHM) : 50 Dielectric Strength (VAC) : 1000 Keylock Switch Voltage Rating (VAC) : 115 Keylock Switch Voltage Rating (VDC) : 24 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 2 Mechanical Attachment Keylock Switch Mounting Type : Panel Lock Body : Zinc Alloy Other Comment : All keylocks are supplied with 2 brass keys on a ring. Life Expectancy (CYCLE) : 20000 Soldering Type : Hand Product Type Features Frame Material : Polished Chrome Illuminated : No Product Type : Switch Switch Type : Key Lock Usage Conditions Oil-Tight : No Operating Temperature (Max) (DEGC) : 85

Body Features


  • Actuator Material : Brass
  • Actuator Travel : 90°
  • Key Changes : 25 Standard

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Keylock Switch Positions : 2
  • Operating Function : Position 2 Off, Position 1 On
  • Panel Cutout Size : 19.3 x 17.7 MM  [.76 x .64 INCH ]

Contact Features


  • Contact Finish : Silver
  • Contact Timing : Non-Shorting
  • Keylock Switch Contact Current Rating (AMP) : 5, 15
  • Terminals/Fixed Contact Type : Screw/Solder

Electrical Characteristics


  • Contact Resistance (MOHM) : 50
  • Dielectric Strength (VAC) : 1000
  • Keylock Switch Voltage Rating (VAC) : 115
  • Keylock Switch Voltage Rating (VDC) : 24

Housing Features


  • Cylinder Material : Zinc Alloy
  • Remove Key : Position 2

Mechanical Attachment


  • Keylock Switch Mounting Type : Panel
  • Lock Body : Zinc Alloy

Other


  • Comment : All keylocks are supplied with 2 brass keys on a ring.
  • Life Expectancy (CYCLE) : 20000
  • Soldering Type : Hand

Product Type Features


  • Frame Material : Polished Chrome
  • Illuminated : No
  • Product Type : Switch
  • Switch Type : Key Lock

Usage Conditions


  • Oil-Tight : No
  • Operating Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rotary Switches
Product Number 3-1437597-6
Product Name Keylock Switches
Actuator Type Keylock
Current Rating 15.0 amps
AC Voltage Rating 115 volts
DC Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-523-241-R-A2-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-221-060-S-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 450-35-225-100-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Keylock Switches - 450-1007-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Angle of Throw 90 degrees
View Details
4 suppliers