The PCE-CRC 10 is a portable adhesion tester for evaluating coating adhesion on various substrates through a cross-hatch cut method. It features a large non-slip grip, a replaceable blade, and is supplied with an 11-tooth blade, an Allen key, a cleaning brush, duct tape, and a transport case. The device supports cutting distances of 1 mm, 2 mm, or 3 mm depending on coating thickness, and is suitable for coatings up to 250 µm thick, in compliance with ISO 2409 and ASTM D 3359 standards. It is designed for use in paint, coating, plastics, and road marking industries.
Adhesion Tester PCE-CRC 10
Hatch Cutter to assess the adhesion of coatings /
suitable for thin, thick or tough coatings / large, non-slip grip / replaceable blade / portable probe/ particularly robust and handy The Adhesion Tester PCE-CRC 10 was designed to determine the quality of the adhesion of coatings. The Adhesion Tester is suitable for thin, thick or tough coatings on all surfaces. Since the adherence of paintings and other coatings is a crucial product and quality characteristic for their protective effect, adhesion testers are used in a wide range of industries. The adhesion test with the Adhesion Tester is very quick and easy to perform. The coating is scratched crosswise and thereby divided into chessboard-like segments. The large, non-slip grip and movable probe help to create a secure fitting without tilting. Then an adhesive tape is applied and removed again. Based on the numbers of broken segments, the adhesive strength is determined. The Adhesion Tester PCE-CRC 10 is supplied with a 11-edged blade; other versions are available as an option.
Application areas for the Adhesion Tester, are the paint, coatings, and plastics industries, the processing industry and wherever products are coated. In addition, the adhesive strength tester issuitable for the manufacturer of road marking materials and applicators. The Adhesion Tester is suitable for all layer thicknesses and substrates.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PCE-CRC 10 |
| Product Name | Adhesion Tester |