NSI Industries LLC Standard Tie 1140

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.5 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.058 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.5 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.058 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1140 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1140
Standard Tie 1140
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.5 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 3.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.058 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11.5 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 3.3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 11 INCH
  • THICKNESS 0.058 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1140
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details