Synrad, Inc. 30 & 40W CO2 Laser firestar v-series

Description
For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible. Based on a waveguide design, Synrad’s v-series resonator technology guarantees a circular beam (typical M2 <1.1) in both the near field and far field. This near-perfect beam can be focused to the smallest achievable spot size, thereby creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for cutting or engraving applications. The resonator design features a small diameter bore and high gas fill pressure for fast rise/fall times (typically 80-90 µsec), while the large gas ballast ensures the long operating lifetime expected of all Synrad lasers. Long-term power stability of better than ±3% is typical. As with all Synrad lasers, the v-series can be operated from 0-100% duty-cycle, with laser power adjusted using a pulse width modulation (PWM) control. The v-series lasers operate from standard 30VDC power supplies, and can be either air-cooled or water-cooled. Designed for ease-of-integration, all firestar lasers incorporated a unique 3-point mounting system, which provides a variety of mounting options. firestar v and t-series lasers share common beam exits, ensuring drop-in replaceability. Other features designed to make integration as simple as possible include: Onboard tickle generator Industry standard 5-24 VDC I/O ports Remote control status via 15-pin D connector Synrad’s firestar v-series comes in keyswitch and OEM configurations (OEM version shown in the photo above), and air-cooled models can be supplied with or without fans. The outstanding performance of these lasers, combined with their compact size and air-cooled operation, make them the ideal source for high-performance laser engravers and high speed marking systems.
Description
For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible. Based on a waveguide design, Synrad’s v-series resonator technology guarantees a circular beam (typical M2 <1.1) in both the near field and far field. This near-perfect beam can be focused to the smallest achievable spot size, thereby creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for cutting or engraving applications. The resonator design features a small diameter bore and high gas fill pressure for fast rise/fall times (typically 80-90 µsec), while the large gas ballast ensures the long operating lifetime expected of all Synrad lasers. Long-term power stability of better than ±3% is typical. As with all Synrad lasers, the v-series can be operated from 0-100% duty-cycle, with laser power adjusted using a pulse width modulation (PWM) control. The v-series lasers operate from standard 30VDC power supplies, and can be either air-cooled or water-cooled. Designed for ease-of-integration, all firestar lasers incorporated a unique 3-point mounting system, which provides a variety of mounting options. firestar v and t-series lasers share common beam exits, ensuring drop-in replaceability. Other features designed to make integration as simple as possible include: Onboard tickle generator Industry standard 5-24 VDC I/O ports Remote control status via 15-pin D connector Synrad’s firestar v-series comes in keyswitch and OEM configurations (OEM version shown in the photo above), and air-cooled models can be supplied with or without fans. The outstanding performance of these lasers, combined with their compact size and air-cooled operation, make them the ideal source for high-performance laser engravers and high speed marking systems.

Suppliers

Company
Product
Description
Supplier Links
30 & 40W CO2 Laser - firestar v-series - Synrad, Inc.
Mukilteo, WA, USA
30 & 40W CO2 Laser
firestar v-series
30 & 40W CO2 Laser firestar v-series
For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible. Based on a waveguide design, Synrad’s v-series resonator technology guarantees a circular beam (typical M2 <1.1) in both the near field and far field. This near-perfect beam can be focused to the smallest achievable spot size, thereby creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for cutting or engraving applications. The resonator design features a small diameter bore and high gas fill pressure for fast rise/fall times (typically 80-90 µsec), while the large gas ballast ensures the long operating lifetime expected of all Synrad lasers. Long-term power stability of better than ±3% is typical. As with all Synrad lasers, the v-series can be operated from 0-100% duty-cycle, with laser power adjusted using a pulse width modulation (PWM) control. The v-series lasers operate from standard 30VDC power supplies, and can be either air-cooled or water-cooled. Designed for ease-of-integration, all firestar lasers incorporated a unique 3-point mounting system, which provides a variety of mounting options. firestar v and t-series lasers share common beam exits, ensuring drop-in replaceability. Other features designed to make integration as simple as possible include: Onboard tickle generator Industry standard 5-24 VDC I/O ports Remote control status via 15-pin D connector Synrad’s firestar v-series comes in keyswitch and OEM configurations (OEM version shown in the photo above), and air-cooled models can be supplied with or without fans. The outstanding performance of these lasers, combined with their compact size and air-cooled operation, make them the ideal source for high-performance laser engravers and high speed marking systems.

For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible.

Based on a waveguide design, Synrad’s v-series resonator technology guarantees a circular beam (typical M2 <1.1) in both the near field and far field. This near-perfect beam can be focused to the smallest achievable spot size, thereby creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for cutting or engraving applications.
The resonator design features a small diameter bore and high gas fill pressure for fast rise/fall times (typically 80-90 µsec), while the large gas ballast ensures the long operating lifetime expected of all Synrad lasers. Long-term power stability of better than ±3% is typical.
As with all Synrad lasers, the v-series can be operated from 0-100% duty-cycle, with laser power adjusted using a pulse width modulation (PWM) control. The v-series lasers operate from standard 30VDC power supplies, and can be either air-cooled or water-cooled.
Designed for ease-of-integration, all firestar lasers incorporated a unique 3-point mounting system, which provides a variety of mounting options. firestar v and t-series lasers share common beam exits, ensuring drop-in replaceability. Other features designed to make integration as simple as possible include:

  • Onboard tickle generator
  • Industry standard 5-24 VDC I/O ports
  • Remote control status via 15-pin D connector

Synrad’s firestar v-series comes in keyswitch and OEM configurations (OEM version shown in the photo above), and air-cooled models can be supplied with or without fans. The outstanding performance of these lasers, combined with their compact size and air-cooled operation, make them the ideal source for high-performance laser engravers and high speed marking systems.

Supplier's Site

Technical Specifications

  Synrad, Inc.
Product Category Lasers
Product Number firestar v-series
Product Name 30 & 40W CO2 Laser
Laser Type Carbon Dioxide Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 450GB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details