Synrad, Inc. Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| The pulstar p100 features: Average output power of 100W Peak pulse power of 400W (typical) Peak pulse energy of 190mJ (typical) Max pulse width of 600µs Fast rise time of... | |
| The firestar vi30 features: 30 watts Near-Perfect Beam Quality Fast Rise/Fall Time Air Cooled Compact Footprint Backwards Compatibility Low Cost Design Designed exclusively for OEMs, the new vi30's compact footprint,... | |
| An effective CO2 laser marking, engraving, and cutting solution for OEMs and System Integrators alike. The FH Flyer marks at speeds up to 300 ips (7620 mm/s) in either static (index)... | |
| Based pm Synrad's 48-2, 25W CO2 laser, Fenix Flyer incorporates a galvo-based marking head plus internal cooling fans and power supplies in a self-contained system. Fenix Flyer creates crisp, clear... | |
| Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the 48-1, 48-2, firestar vi30, firestar v30, and firestar ti Series lasers... | |
| Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the firestar vi30, firestar v30 and firestar ti Series lasers in 10.2µm... | |
| Continuing our 20 year tradition as the world’s leading provider of sealed CO2 lasers, Synrad developed the firestar f-series of high-power fully integrated laser solutions to meet the challenges of... | |
| Flyer 3D empowers production lines with the ability to sharply and quickly mark or cut larger fields (up to 1084 mm x 993 mm), and longer objects such as banners... | |
| For the firestar v-series, Synrad’s goal is to produce the highest quality low power CO2 lasers, in the most compact package possible. Based on a waveguide design, Synrad’s v-series resonator... | |
| Maximum power and performance from an air-cooled CO2 laser is the drive behind our firestar t-series technology. Synrad’s firestar t-series lasers are built on technology using a patented hybrid-unstable resonator... | |
| Responding to market demands for more compact and lower cost lasers, while retaining the performance and reliability of the existing t-series, we developed a new RF technology to eliminate... | |
| Synrad’s original “all-metal” tube technology opened the door for sealed CO2 lasers in many industrial applications. After 20 years, it remains the industry standard for performance, reliability, long lifetime and... |