RS Components, Ltd. 7271369

Description
Solartron S Series displacement sensors feature a stainless steel body and IP67,sealing coupled with polymer bearings and 6 mm diameter carriers. The transducers keep working accurately and reliably even in wet and corrosive environments. <0.2% Linearity,Analogue, DC and 4-20mA versions,19 mm diameter stainless steel body,IP67 rated,Excellent measuring range for the body length,Multiple output options with integrated electronics,Large bore to core clearance for ease of installation,Excelle nt magnetic shielding,Absolute Positioning IP Rating = IP65, IP67
Request a Quote
Description
Solartron S Series displacement sensors feature a stainless steel body and IP67,sealing coupled with polymer bearings and 6 mm diameter carriers. The transducers keep working accurately and reliably even in wet and corrosive environments. <0.2% Linearity,Analogue, DC and 4-20mA versions,19 mm diameter stainless steel body,IP67 rated,Excellent measuring range for the body length,Multiple output options with integrated electronics,Large bore to core clearance for ease of installation,Excelle nt magnetic shielding,Absolute Positioning IP Rating = IP65, IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7271369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solartron S Series displacement sensors feature a stainless steel body and IP67,sealing coupled with polymer bearings and 6 mm diameter carriers. The transducers keep working accurately and reliably even in wet and corrosive environments. <0.2% Linearity,Analogue, DC and 4-20mA versions,19 mm diameter stainless steel body,IP67 rated,Excellent measuring range for the body length,Multiple output options with integrated electronics,Large bore to core clearance for ease of installation,Excelle nt magnetic shielding,Absolute Positioning IP Rating = IP65, IP67

Solartron S Series displacement sensors feature a stainless steel body and IP67,sealing coupled with polymer bearings and 6 mm diameter carriers. The transducers keep working accurately and reliably even in wet and corrosive environments.
<0.2% Linearity,Analogue, DC and 4-20mA versions,19 mm diameter stainless steel body,IP67 rated,Excellent measuring range for the body length,Multiple output options with integrated electronics,Large bore to core clearance for ease of installation,Excellent magnetic shielding,Absolute Positioning
IP Rating = IP65, IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 7271369
Unlock Full Specs
to access all available technical data

Similar Products

 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 9108178 - RS Components, Ltd.
RS Components, Ltd.
View Details