Nova Analytical Systems Inc. Flue Gas Analyzer for NOx Model 313WP

Description
The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter, then on to both sensors. The output of each sensor is then amplified and displayed on a large LCD digital meter with backlight. A selector switch allows the two gases to be read individually or as a total (NOx).The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger plus a stainless steel probe with 12 ft. (4 m) hose is included.
Description
The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter, then on to both sensors. The output of each sensor is then amplified and displayed on a large LCD digital meter with backlight. A selector switch allows the two gases to be read individually or as a total (NOx).The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger plus a stainless steel probe with 12 ft. (4 m) hose is included.

Suppliers

Company
Product
Description
Supplier Links
Flue Gas Analyzer for NOx - Model 313WP - Nova Analytical Systems Inc.
Niagara Falls, NY, USA
Flue Gas Analyzer for NOx
Model 313WP
Flue Gas Analyzer for NOx Model 313WP
The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter, then on to both sensors. The output of each sensor is then amplified and displayed on a large LCD digital meter with backlight. A selector switch allows the two gases to be read individually or as a total (NOx).The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger plus a stainless steel probe with 12 ft. (4 m) hose is included.

The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except diesel).In operation, a built in sample pump draws in the gas sample through the S.S. probe, 12 ft sample hose, condensate removal filter, secondary filter and flowmeter, then on to both sensors. The output of each sensor is then amplified and displayed on a large LCD digital meter with backlight. A selector switch allows the two gases to be read individually or as a total (NOx).The rechargeable battery provides enough power for about 20 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED tells when to recharge and a green LED verifies that it is receiving recharging power. The recharger plus a stainless steel probe with 12 ft. (4 m) hose is included.

Supplier's Site

Technical Specifications

  Nova Analytical Systems Inc.
Product Category Gas Instruments
Product Number Model 313WP
Product Name Flue Gas Analyzer for NOx
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; NO; (0-2000 ppm); NO2; (0-800 ppm); NxOx; (0-5000 ppm)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Portable Multigas Detector - ALTAIR® 5X - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; NH3; (0-100 ppm); CO2; (0-10%Vol); CO; (0-2000 ppm, 0-10,000 ppm); Cl2; (0-10 ppm); ClO2; (0-1 ppm); Hydrocarbons; HCN; (0-30 ppm); H2S; (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas; (0-100%Vol); NO2; (0-20 ppm, 0-50 ppm); O2; (0-30%Vol); PH3; (0-5 ppm); SO2; (0-20 ppm); (VOC)
View Details
BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details