Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors MIS-3600

Description
Measuring range 0 to 0.035...2 barPressure type Gauge, Vacuum, DifferentialOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0 to 0.035...2 barPressure type Gauge, Vacuum, DifferentialOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - MIS-3600 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
MIS-3600
Pressure sensors & Load sensors - Pressure sensors MIS-3600
Measuring range 0 to 0.035...2 barPressure type Gauge, Vacuum, DifferentialOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.035...2 barPressure type Gauge, Vacuum, DifferentialOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number MIS-3600
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PHPS-7500 wet/wet - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Differential
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - STX - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - AG30F - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - 37 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Gauge, Differential
Signal Output Unamplified
View Details