RS Components, Ltd. Extractor Fans 2192986

Description
RS PRO 477635 Extractor Fan
Request a Quote
Description
RS PRO 477635 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2192986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2192986
Extractor Fans 2192986
RS PRO 477635 Extractor Fan

RS PRO 477635 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2192986
Product Name Extractor Fans
Air Flow Rate 503 SCFM (855 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Centrifugal Fans - 1444135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 2 SCFM (4.08 m³/hr)
View Details
Extractor Fans - 2101378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 11.8 inch (300 mm)
View Details
Filter Fans - 1829833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details