The EKOHEAT 100/3 induction heating system is a water-cooled, 100 kW system designed for operation from 2 to 6 kHz, suitable for deep heat penetration applications such as heat treating steel, preheating for forging, and metal melting. It accepts 360-520 Vac, 3-phase input and maintains a power factor of 0.92. The system features an LCD front panel with 240 x 128 pixel display, RS485 serial communication, and supports 0-10V and 4-20mA remote control inputs. It is rated for 45°C ambient operation with IP54 and NEMA 12 ingress protection and complies with CE, UKCA, EN61010, and EN55011 standards. The power unit measures 914 x 848 x 1956 mm and weighs 354 kg. Workheads can be located up to 30 meters from the power supply. Cooling requires 23.5 L/min water flow at 2.8-5.51 bar differential pressure with maximum input pressure of 5.6 bar and water temperature not exceeding 35°C.
EKOHEAT induction heating systems for 2 - 6 kHz range provide reliable and repeatable solutions for heating with large coils or for heating larger parts. Typical applications include heating of hard-to-couple parts, deeper heat penetration, crystal growing, heat treating steel, preheating for forging of steel, aluminum, copper or brass, and melting in crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 100/3 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 100.00 kW (341 MBH) |