The EKOHEAT 200/25 is a 200 kW induction heating system operating from 15 to 40 kHz, designed for high-power applications such as heat treating and preheating of metals. It features a water-cooled design requiring a flow rate of 23.5 l/min and operates on 360-520 Vac, 3Ø input with a power factor of 0.92. The system includes an LCD front panel, RS485 serial communication, and supports remote control via 0-10V, 4-20mA, and Modbus. It complies with CE, UKCA, EN61010-1, EN55011, EN60519-1:2015, and EN60519-3:2005 standards and is rated IP54, NEMA 12. Power unit dimensions are 914 x 848 x 1956 mm (36 x 33 x 77 in), and it weighs 354 kg (780 lb). The workhead can be positioned up to 30 meters from the power supply.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 200/25 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 200.00 kW (682 MBH) |