WATTCO Strip Heaters

Description
Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective bimetal thermostats that can be installed on the surface you are heating. Mounting holes are useful to mount the process heaters securely on almost any surface with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature control panel is easily adaptable to this configuration. Temperatures reach as high as 500 degrees F and use the high quality magnesium oxide that is used in tubular elements that allow for effective heat transfer. A fairly inexpensive way of heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.
Request a Quote Datasheet
Description
Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective bimetal thermostats that can be installed on the surface you are heating. Mounting holes are useful to mount the process heaters securely on almost any surface with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature control panel is easily adaptable to this configuration. Temperatures reach as high as 500 degrees F and use the high quality magnesium oxide that is used in tubular elements that allow for effective heat transfer. A fairly inexpensive way of heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Strip Heaters
Strip Heaters
Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective bimetal thermostats that can be installed on the surface you are heating. Mounting holes are useful to mount the process heaters securely on almost any surface with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature control panel is easily adaptable to this configuration. Temperatures reach as high as 500 degrees F and use the high quality magnesium oxide that is used in tubular elements that allow for effective heat transfer. A fairly inexpensive way of heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.

Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective bimetal thermostats that can be installed on the surface you are heating. Mounting holes are useful to mount the process heaters securely on almost any surface with terminal extending from the sheath for easy electrical connections. Many users also request lead wires that extend from one end that make the installation more flexible as the temperature control panel is easily adaptable to this configuration.
Temperatures reach as high as 500 degrees F and use the high quality magnesium oxide that is used in tubular elements that allow for effective heat transfer. A fairly inexpensive way of heating surfaces or small areas, strip heaters are an excellent solution to meet any budget.
Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and are primarily used in indoor applications.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Strip Heaters
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
Sleeve (Sheath) Material Aluminum; Iron; Stainless Steel; Steel
Insulation Options Magnesium Oxide Insulation; Mica; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details