WATTCO Flanged Heaters

Description
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid medium. A thermowell is often used within the bundle of elements to allow for a probe (either a thermocouple, RTD or basic mechanical thermostat) to relay temperature readings to a digital control panel that cycles and maintains the desired target temperature. Often a high limit sensor is also used to help protect liquid mediums from over heating and, offers protection to the flange heater as well. Wattco flanged heaters allow the flexibility of using many different alloys to help resist corrosion and maintain life longevity of the flanged heating element Steel flanges are typically used for lubricant oils, heavy and light oils, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic alloys such as inconel, hastalloy and titanium. Extremely corrosive environments such as salt water should use exotic alloys such as titanium to avoid sheath breach over excessive durations. Industries that use exotic alloys can include military, chemical and process industries. Flanged heaters use bent tubular elements that are brazed or welded onto a flange. Extra wiring boxes in which the electrical connections are fixed are provided with it. Some heaters have already been prefixed into flanges, but others can be welded on matching flanges that are mounted on a nozzle or tank wall. Wattco offers flanged heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are specifically designed for use in pressurized vessels and more manageable. Typical applications include preheating different grades of oil, cleaning tanks and heat transfer.
Request a Quote Datasheet
Description
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid medium. A thermowell is often used within the bundle of elements to allow for a probe (either a thermocouple, RTD or basic mechanical thermostat) to relay temperature readings to a digital control panel that cycles and maintains the desired target temperature. Often a high limit sensor is also used to help protect liquid mediums from over heating and, offers protection to the flange heater as well. Wattco flanged heaters allow the flexibility of using many different alloys to help resist corrosion and maintain life longevity of the flanged heating element Steel flanges are typically used for lubricant oils, heavy and light oils, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic alloys such as inconel, hastalloy and titanium. Extremely corrosive environments such as salt water should use exotic alloys such as titanium to avoid sheath breach over excessive durations. Industries that use exotic alloys can include military, chemical and process industries. Flanged heaters use bent tubular elements that are brazed or welded onto a flange. Extra wiring boxes in which the electrical connections are fixed are provided with it. Some heaters have already been prefixed into flanges, but others can be welded on matching flanges that are mounted on a nozzle or tank wall. Wattco offers flanged heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are specifically designed for use in pressurized vessels and more manageable. Typical applications include preheating different grades of oil, cleaning tanks and heat transfer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Heaters -  - WATTCO
Pointe Claire, Quebec, Canada
Flanged Heaters
Flanged Heaters
Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid medium. A thermowell is often used within the bundle of elements to allow for a probe (either a thermocouple, RTD or basic mechanical thermostat) to relay temperature readings to a digital control panel that cycles and maintains the desired target temperature. Often a high limit sensor is also used to help protect liquid mediums from over heating and, offers protection to the flange heater as well. Wattco flanged heaters allow the flexibility of using many different alloys to help resist corrosion and maintain life longevity of the flanged heating element Steel flanges are typically used for lubricant oils, heavy and light oils, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic alloys such as inconel, hastalloy and titanium. Extremely corrosive environments such as salt water should use exotic alloys such as titanium to avoid sheath breach over excessive durations. Industries that use exotic alloys can include military, chemical and process industries. Flanged heaters use bent tubular elements that are brazed or welded onto a flange. Extra wiring boxes in which the electrical connections are fixed are provided with it. Some heaters have already been prefixed into flanges, but others can be welded on matching flanges that are mounted on a nozzle or tank wall. Wattco offers flanged heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on. Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are specifically designed for use in pressurized vessels and more manageable. Typical applications include preheating different grades of oil, cleaning tanks and heat transfer.

Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid medium. A thermowell is often used within the bundle of elements to allow for a probe (either a thermocouple, RTD or basic mechanical thermostat) to relay temperature readings to a digital control panel that cycles and maintains the desired target temperature. Often a high limit sensor is also used to help protect liquid mediums from over heating and, offers protection to the flange heater as well.
Wattco flanged heaters allow the flexibility of using many different alloys to help resist corrosion and maintain life longevity of the flanged heating element Steel flanges are typically used for lubricant oils, heavy and light oils, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or deionized water. Stainless steel flanged heaters are used with mildly corrosive solutions as well as severe corrosive solutions. Food applications also use stainless steel for sanitary purposes. The sheath materials used in a flanged heater can be steel, stainless steel, copper as well as exotic alloys such as inconel, hastalloy and titanium. Extremely corrosive environments such as salt water should use exotic alloys such as titanium to avoid sheath breach over excessive durations. Industries that use exotic alloys can include military, chemical and process industries.
Flanged heaters use bent tubular elements that are brazed or welded onto a flange. Extra wiring boxes in which the electrical connections are fixed are provided with it. Some heaters have already been prefixed into flanges, but others can be welded on matching flanges that are mounted on a nozzle or tank wall. Wattco offers flanged heaters in varying kilowatts ratings, voltages, temperature ranges, sheath materials and so on.
Flanged immersion heaters are one of the most widely used industrial heater options in the oil sector. Compared to other oil heaters, they are easier to install, are specifically designed for use in pressurized vessels and more manageable. Typical applications include preheating different grades of oil, cleaning tanks and heat transfer.

Supplier's Site Datasheet

Technical Specifications

  WATTCO
Product Category Electric Heaters
Product Name Flanged Heaters
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Heaters -  - WATTCO
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature -70 to 450 F (-56.67 to 232 C)
Sleeve (Sheath) Material Rubber
View Details
Over The Side Heaters -  - WATTCO
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Explosion-proof Heater; Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Aluminum
View Details