The EKOHEAT 75/10 is a 75 kW water-cooled induction heating system operating at 5-15 kHz, designed for bulk heating, brazing, and heat treating of metals. It operates on 360-520 Vac, 3Ø with a power factor of 0.92 and includes an LCD front panel, RS485 remote control, and a 0.01-10,000 second cycle timer. The unit weighs 159 kg and measures 606 x 791 x 1208 mm. Cooling requires 12.9 l/min for the power unit, increasing to 44.5 l/min with the workhead and coil. Maximum ambient temperature is 45°C, with water temperature limited to 35°C and input pressure not exceeding 5.6 bar. It meets CE, EN61010, and EN55011 standards and is rated IP54, NEMA 12. Remote operation is supported via 0-10V, 4-20mA, and 24V inputs, with the workhead installable up to 30 meters from the supply.
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for forging of steel, aluminum, copper or brass, crystal growing, and heating of graphite and metal crucibles.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 75/10 |
| Product Name | EKOHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 75.00 kW (256 MBH) |