The EASYHEAT-0224 is a 2.4 kW water-cooled induction heating system for precise, non-contact heating in applications such as brazing and case-hardening. It operates from 150 to 400 kHz with 25 W power resolution and includes a programmable timer (10 ms to 10,000 s) and four heating profiles with five steps each. A front-panel LCD displays frequency, power, setpoint, and faults in five languages. It supports optional RS485 serial communication and a movable workhead extending up to 3 m. The bench model measures 436 x 398 x 129 mm and requires a 220 Vac ±10%, 1-phase supply. Max ambient temperature is 45°C. Water cooling requires 2.8 l/min flow at up to 5.6 bar inlet pressure. CE and UKCA marked.
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0224 is a compact and efficient heating solution for applications requiring up to 2.4kW of power. EASYHEAT-0224 is frequency–agile, continuously optimizing the power delivered to the load for accurate, repeatable heating. With excellent power control, a built-in-timer and push-button RF power control, the Ambrell EASYHEAT-0224 system is a truly versatile heat source for compact process heating challenges. Available in bench-top and rack-mount models that operate from a single phase AC line, the EASYHEAT-0224 is the ideal heat source for soldering, brazing, bonding, curing, catheter tipping, melting precious metals and more.
| Ambrell Induction Heating Solutions | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | 224 |
| Product Name | EASYHEAT Induction Heater |
| Heater Type | Induction |
| Max Air Temperature | 115 F (46.11 C) |
| Heating Capacity | 2.40 kW (8.19 MBH) |
| Sleeve (Sheath) Material | None |