Hammond Manufacturing Company Inc. Electrical - Climate Control - Heaters SHG14003

Description
Features Designed to provide enclosed electronic, pneumatic, hydraulic and mechanical equip­ment with protection from low temperatures, condensation and corrosion. The PTC (Positive Temperature Coefficient) heater unit maintains a stable temperature environment within enclosures, allowing critical components to perform with consistent reliability for longer periods. Push connectors for quick and easy wiring Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Watts¹ - Max. Current² - L SHG14000 - 15W 1.1A 2.60 SHG14001 - 30W 1.2A 2.60 SHG14003 - 45W 1.8A 2.60 SHG14005 - 60W 2.5A 5.50 SHG14006 - 75W 4.5A 5.50 SHG14007 - 100W 5.0A 5.50 SHG14008 - 150W 7.5A 8.70 ¹ At 68oF (20oC) ambient temperature ² Inrush current Operating Voltage: AC 110- - 250 V Heating Element: PTC resistor, self regulating surface temperature Heating Body: Anodized extruded aluminum Connection: Push-type terminals for stranded and solid wire 3 x AWG 20 AWG 16 (0.5 - 1.5 mm2 Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection Class: I, test voltage 1600 V Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote
Description
Features Designed to provide enclosed electronic, pneumatic, hydraulic and mechanical equip­ment with protection from low temperatures, condensation and corrosion. The PTC (Positive Temperature Coefficient) heater unit maintains a stable temperature environment within enclosures, allowing critical components to perform with consistent reliability for longer periods. Push connectors for quick and easy wiring Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Watts¹ - Max. Current² - L SHG14000 - 15W 1.1A 2.60 SHG14001 - 30W 1.2A 2.60 SHG14003 - 45W 1.8A 2.60 SHG14005 - 60W 2.5A 5.50 SHG14006 - 75W 4.5A 5.50 SHG14007 - 100W 5.0A 5.50 SHG14008 - 150W 7.5A 8.70 ¹ At 68oF (20oC) ambient temperature ² Inrush current Operating Voltage: AC 110- - 250 V Heating Element: PTC resistor, self regulating surface temperature Heating Body: Anodized extruded aluminum Connection: Push-type terminals for stranded and solid wire 3 x AWG 20 AWG 16 (0.5 - 1.5 mm2 Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection Class: I, test voltage 1600 V Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heaters - SHG14003 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heaters
SHG14003
Electrical - Climate Control - Heaters SHG14003
Features Designed to provide enclosed electronic, pneumatic, hydraulic and mechanical equip­ment with protection from low temperatures, condensation and corrosion. The PTC (Positive Temperature Coefficient) heater unit maintains a stable temperature environment within enclosures, allowing critical components to perform with consistent reliability for longer periods. Push connectors for quick and easy wiring Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Watts¹ - Max. Current² - L SHG14000 - 15W 1.1A 2.60 SHG14001 - 30W 1.2A 2.60 SHG14003 - 45W 1.8A 2.60 SHG14005 - 60W 2.5A 5.50 SHG14006 - 75W 4.5A 5.50 SHG14007 - 100W 5.0A 5.50 SHG14008 - 150W 7.5A 8.70 ¹ At 68oF (20oC) ambient temperature ² Inrush current Operating Voltage: AC 110- - 250 V Heating Element: PTC resistor, self regulating surface temperature Heating Body: Anodized extruded aluminum Connection: Push-type terminals for stranded and solid wire 3 x AWG 20 AWG 16 (0.5 - 1.5 mm2 Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection Class: I, test voltage 1600 V Protection: IP20 Approval: UL Recognized Component, cUL Recognized Component, CE

Features

  • Designed to provide enclosed electronic, pneumatic, hydraulic and mechanical equip­ment with protection from low temperatures, condensation and corrosion.
  • The PTC (Positive Temperature Coefficient) heater unit maintains a stable temperature environment within enclosures, allowing critical components to perform with consistent reliability for longer periods.
  • Push connectors for quick and easy wiring
  • Used in combination with Normally Closed Thermostat or Humidistat

Accessories

  • Temperature Controls and Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Watts¹ - Max. Current² - L
SHG14000 - 15W 1.1A 2.60
SHG14001 - 30W 1.2A 2.60
SHG14003 - 45W 1.8A 2.60
SHG14005 - 60W 2.5A 5.50
SHG14006 - 75W 4.5A 5.50
SHG14007 - 100W 5.0A 5.50
SHG14008 - 150W 7.5A 8.70
¹ At 68oF (20oC) ambient temperature
² Inrush current
Operating Voltage: AC 110- - 250 V
Heating Element: PTC resistor, self regulating surface temperature
Heating Body: Anodized extruded aluminum
Connection: Push-type terminals for stranded and solid wire 3 x AWG 20 AWG 16 (0.5 - 1.5 mm2
Mounting: Easily installed by clip mounting on 35 mm DIN rails (included)
Protection Class: I, test voltage 1600 V
Protection: IP20
Approval: UL Recognized Component, cUL Recognized Component, CE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Heaters
Product Number SHG14003
Product Name Electrical - Climate Control - Heaters
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHG14007 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Electrical - Climate Control - Heaters - SCR027019 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.65 kW (2.22 MBH)
View Details
Electrical - Climate Control - Heaters - SHGM1410 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.01 kW (0.0341 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF400A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.34 to 0.40 kW (1.14 to 1.36 MBH)
AC Voltage Required 220 to 240 volts
View Details