Rosenberg USA Backward Curved Fan N06-B1

Description
N06-B1 ECOFIT 2RREU45 250X50R; 230-volt, 1-phase, 50-60 Hz. AC backward curved motorized impeller includes: IP44 & UL-R motor class F, operating temperature -40° to +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-mm.
Request a Quote
Description
N06-B1 ECOFIT 2RREU45 250X50R; 230-volt, 1-phase, 50-60 Hz. AC backward curved motorized impeller includes: IP44 & UL-R motor class F, operating temperature -40° to +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-mm.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N06-B1 Backward Curved Fan from Rosenberg USA operates at a voltage of 230V and is designed for both 50Hz and 60Hz applications. It has an input power of 156W at 50Hz and 230W at 60Hz, with corresponding input currents of 0.68A and 1.02A. The fan achieves airflow rates of 832 CFM at 50Hz and 947 CFM at 60Hz, with a maximum rotation speed of 3160 RPM. The acoustic level is measured at 73 dBA for 50Hz and 76 dBA for 60Hz, indicating a relatively quiet operation.

This fan is constructed with a galvanized steel impeller and features a Class F thermally protected motor. It is rated IP44, providing protection against dust and water, depending on installation. The operating temperature range is from -40°C to +70°C, making it suitable for a variety of environments. The fan is also compliant with the ErP directive, ensuring it meets energy efficiency standards.

Overall, the N06-B1 is a robust option for applications requiring reliable airflow and efficiency in challenging conditions.

Datasheet Summary
Powered by GS/AI

The N06-B1 Backward Curved Fan from Rosenberg USA operates at a voltage of 230V and is designed for both 50Hz and 60Hz applications. It has an input power of 156W at 50Hz and 230W at 60Hz, with corresponding input currents of 0.68A and 1.02A. The fan achieves airflow rates of 832 CFM at 50Hz and 947 CFM at 60Hz, with a maximum rotation speed of 3160 RPM. The acoustic level is measured at 73 dBA for 50Hz and 76 dBA for 60Hz, indicating a relatively quiet operation.

This fan is constructed with a galvanized steel impeller and features a Class F thermally protected motor. It is rated IP44, providing protection against dust and water, depending on installation. The operating temperature range is from -40°C to +70°C, making it suitable for a variety of environments. The fan is also compliant with the ErP directive, ensuring it meets energy efficiency standards.

Overall, the N06-B1 is a robust option for applications requiring reliable airflow and efficiency in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Backward Curved Fan - N06-B1 - Rosenberg USA
Indian Trail, NC, United States
Backward Curved Fan
N06-B1
Backward Curved Fan N06-B1
N06-B1 ECOFIT 2RREU45 250X50R; 230-volt, 1-phase, 50-60 Hz. AC backward curved motorized impeller includes: IP44 & UL-R motor class F, operating temperature -40° to +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-mm.

N06-B1 ECOFIT 2RREU45 250X50R; 230-volt, 1-phase, 50-60 Hz. AC backward curved motorized impeller includes: IP44 & UL-R motor class F, operating temperature -40° to +70° celsius, wired in thermo contact protection, 900-mm connection cable on the rear side of the motor; 250-mm diameter high efficiency galvanized steel impeller. Height C = 102-mm.

Supplier's Site Datasheet

Technical Specifications

  Rosenberg USA
Product Category Fans and Blowers (industrial)
Product Number N06-B1
Product Name Backward Curved Fan
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans
Environment Clean
Fan / Blower Diameter 9.8 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N42-45012 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans / EC Fans
View Details
Axial Fan - E66-63642 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Data Center Cooling / Fans for Fan Coils / EC Fans
View Details
Backward Curved Fan - N88-40700 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N63-31055 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details