RS Components, Ltd. Filter Fans 1829834

Description
STEGO 01881.2-00 Filter Fan
Request a Quote
Description
STEGO 01881.2-00 Filter Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filter Fans - 1829834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Filter Fans
1829834
Filter Fans 1829834
STEGO 01881.2-00 Filter Fan

STEGO 01881.2-00 Filter Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 1829834
Product Name Filter Fans
Configuration Filter Fans
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Filter Fans - 653358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Centrifugal Fans - 7874022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 1.3 inch (33 mm)
Air Flow Rate 33 SCFM (56.09 m³/hr)
View Details
Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details