RS Components, Ltd. Centrifugal Fans 7874029

Description
RS PRO ODB600PT-24HB Centrifugal Fan
Request a Quote
Description
RS PRO ODB600PT-24HB Centrifugal Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 7874029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
7874029
Centrifugal Fans 7874029
RS PRO ODB600PT-24HB Centrifugal Fan

RS PRO ODB600PT-24HB Centrifugal Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 7874029
Product Name Centrifugal Fans
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
Centrifugal Fans - 7878967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Extractor Fans - 272659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 129 SCFM (220 m³/hr)
View Details
Extractor Fans - 456619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details