RS Components, Ltd. Extractor Fans 272176

Description
Vent-Axia TX9WL Extractor Fan
Request a Quote
Description
Vent-Axia TX9WL Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 272176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
272176
Extractor Fans 272176
Vent-Axia TX9WL Extractor Fan

Vent-Axia TX9WL Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 272176
Product Name Extractor Fans
Fan / Blower Diameter 15.4 inch (391 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Extractor Fans - 1356501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 4153 SCFM (7059 m³/hr)
View Details
Centrifugal Fans - 7878967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Filter Fans - 1759792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 180 SCFM (306 m³/hr)
View Details