RS Components, Ltd. Server Cabinets 1863293

Description
StarTech.com RK1236BKF Server Cabinet
Request a Quote
Description
StarTech.com RK1236BKF Server Cabinet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Server Cabinets - 1863293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Server Cabinets
1863293
Server Cabinets 1863293
StarTech.com RK1236BKF Server Cabinet

StarTech.com RK1236BKF Server Cabinet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1863293
Product Name Server Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.75 inch (69.85 mm)
Width 11.50 inch (292 mm)
View Details
Tool Bags - 179900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 19.50 inch (495 mm)
View Details
Tool Boxes - 1231798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
Server Cabinets - 1863294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 48.58 inch (1234 mm)
Width 36.30 inch (922 mm)
View Details