RS Components, Ltd. Extractor Fans 2095812

Description
Vent-Axia 479088 Extractor Fan
Request a Quote
Description
Vent-Axia 479088 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2095812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2095812
Extractor Fans 2095812
Vent-Axia 479088 Extractor Fan

Vent-Axia 479088 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2095812
Product Name Extractor Fans
Fan / Blower Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Centrifugal Fans - 7874013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Filter Fans - 1829834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.9 inch (124 mm)
Air Flow Rate 37 SCFM (63 m³/hr)
View Details
Extractor Fans - 8117279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details